TDK U.S.A. Corporation Ceramic Capacitors FG18X7S2A104KRT00

Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG18X7S2A104KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG18X7S2A104KRT00-ND
Ceramic Capacitors FG18X7S2A104KRT00-ND
0.1µF ±10% 100V Ceramic Capacitor X7S Radial

0.1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG18X7S2A104KRT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG18X7S2A104KRT00
Capacitors - Ceramic Capacitors FG18X7S2A104KRT00
CAP CER 0.1UF 100V X7S RADIAL

CAP CER 0.1UF 100V X7S RADIAL

Supplier's Site
Ceramic Capacitors - FG18X7S2A104KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X7S2A104KRT00
Ceramic Capacitors FG18X7S2A104KRT00
CAP CER 0.1UF 100V X7S RADIAL

CAP CER 0.1UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FG18X7S2A104KRT00-ND FG18X7S2A104KRT00 FG18X7S2A104KRT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers