TDK U.S.A. Corporation Ceramic Capacitors FG18X7R2A223KNT00

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG18X7R2A223KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG18X7R2A223KNT00-ND
Ceramic Capacitors FG18X7R2A223KNT00-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG18X7R2A223KNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X7R2A223KNT00
Ceramic Capacitors FG18X7R2A223KNT00
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG18X7R2A223KNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG18X7R2A223KNT00
Capacitors - Ceramic Capacitors FG18X7R2A223KNT00
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG18X7R2A223KNT00-ND FG18X7R2A223KNT00 FG18X7R2A223KNT00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers