1µF ±10% 25V Ceramic Capacitor X7R Radial
1µF ±10% 25V Ceramic Capacitor X7R Radial
CAP, 1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES
CAP CER 1UF 25V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173261-3-ND | 71AH4109 | FG18X7R1E105KRT06 |
| Product Name | Ceramic Capacitors | Cap, 1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF |