TDK U.S.A. Corporation Ceramic Capacitors FG18X5R1E475KRT00

Description
4.7µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG18X5R1E475KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG18X5R1E475KRT00-ND
Ceramic Capacitors 445-FG18X5R1E475KRT00-ND
4.7µF ±10% 25V Ceramic Capacitor X5R Radial

4.7µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
24AJ0419
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 24AJ0419
CAP, 4.7UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-FG18X5R1E475KRT00-ND 24AJ0419
Product Name Ceramic Capacitors Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details