TDK U.S.A. Corporation Ceramic Capacitors FG18X5R1E225KRT00

Description
2.2µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181743-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181743-ND
Ceramic Capacitors 445-181743-ND
2.2µF ±10% 25V Ceramic Capacitor X5R Radial

2.2µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Cap, 2.2Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
24AJ0418
Cap, 2.2Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 24AJ0418
CAP, 2.2UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG18X5R1E225KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X5R1E225KRT00
Ceramic Capacitors FG18X5R1E225KRT00
CAP CER 2.2UF 25V X5R RADIAL

CAP CER 2.2UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-181743-ND 24AJ0418 FG18X5R1E225KRT00
Product Name Ceramic Capacitors Cap, 2.2Uf, 25V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers