TDK U.S.A. Corporation Ceramic Capacitors FG16X7R1H474KNT00

Description
0.47µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG16X7R1H474KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG16X7R1H474KNT00-ND
Ceramic Capacitors FG16X7R1H474KNT00-ND
0.47µF ±10% 50V Ceramic Capacitor X7R Radial

0.47µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG16X7R1H474KNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG16X7R1H474KNT00
Capacitors - Ceramic Capacitors FG16X7R1H474KNT00
CAP CER 0.47UF 50V X7R RADIAL

CAP CER 0.47UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FG16X7R1H474KNT00-ND FG16X7R1H474KNT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details