TDK U.S.A. Corporation Ceramic Capacitors FG14X7R1A106KRT00

Description
10µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181221-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181221-ND
Ceramic Capacitors 445-181221-ND
10µF ±10% 10V Ceramic Capacitor X7R Radial

10µF ±10% 10V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 10Uf, 10V, Mlcc, Radial Rohs Compliant Tdk - 71AH4100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, Radial Rohs Compliant Tdk
71AH4100
Cap, 10Uf, 10V, Mlcc, Radial Rohs Compliant Tdk 71AH4100
CAP, 10UF, 10V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG14X7R1A106KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG14X7R1A106KRT00
Ceramic Capacitors FG14X7R1A106KRT00
CAP CER 10UF 10V X7R RADIAL

CAP CER 10UF 10V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-181221-ND 71AH4100 FG14X7R1A106KRT00
Product Name Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details