TDK U.S.A. Corporation Ceramic Capacitors FG14X5R1E226MRT00

Description
22µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG14X5R1E226MRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG14X5R1E226MRT00-ND
Ceramic Capacitors 445-FG14X5R1E226MRT00-ND
22µF ±20% 25V Ceramic Capacitor X5R Radial

22µF ±20% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG14X5R1E226MRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG14X5R1E226MRT00
Ceramic Capacitors FG14X5R1E226MRT00
CAP CER 22UF 25V X5R RADIAL

CAP CER 22UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-FG14X5R1E226MRT00-ND FG14X5R1E226MRT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details