TDK U.S.A. Corporation Ceramic Capacitors FG11X7R1C226MRT06

Description
22µF ±20% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173115-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173115-3-ND
Ceramic Capacitors 445-173115-3-ND
22µF ±20% 16V Ceramic Capacitor X7R Radial

22µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173115-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173115-1-ND
Ceramic Capacitors 445-173115-1-ND
22µF ±20% 16V Ceramic Capacitor X7R Radial

22µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk - 71AH4096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk
71AH4096
Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk 71AH4096
CAP, 22UF, 16V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG11X7R1C226MRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG11X7R1C226MRT06
Ceramic Capacitors FG11X7R1C226MRT06
CAP CER 22UF 16V X7R RADIAL

CAP CER 22UF 16V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-173115-3-ND 71AH4096 FG11X7R1C226MRT06
Product Name Ceramic Capacitors Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details