TDK U.S.A. Corporation Ceramic Capacitors FG11X5R0J686MRT06

Description
68µF ±20% 6.3V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
68µF ±20% 6.3V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173113-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173113-3-ND
Ceramic Capacitors 445-173113-3-ND
68µF ±20% 6.3V Ceramic Capacitor X5R Radial

68µF ±20% 6.3V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173113-1-ND
Ceramic Capacitors 445-173113-1-ND
68µF ±20% 6.3V Ceramic Capacitor X5R Radial

68µF ±20% 6.3V Ceramic Capacitor X5R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173113-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details