TDK U.S.A. Corporation 250PF 25KV Capacitor FD-33AU

Description
CAP CER 250PF 25KV Y5P DISK Product overview: FD-33AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250PF, 25KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250PF, 25KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-33AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 250PF 25KV Y5P DISK Product overview: FD-33AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250PF, 25KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250PF, 25KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-33AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250PF 25KV Capacitor
60-FD-33AU
250PF 25KV Capacitor 60-FD-33AU
CAP CER 250PF 25KV Y5P DISK Product overview: FD-33AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250PF, 25KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250PF, 25KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-33AU can be used for catalog matching and distributor lookup.

CAP CER 250PF 25KV Y5P DISK Product overview: FD-33AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250PF, 25KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250PF, 25KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-33AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2234-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2234-ND
Ceramic Capacitors 445-2234-ND
250pF ±10% 25000V (25kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

250pF ±10% 25000V (25kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FD-33AU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FD-33AU
Capacitors - Ceramic Capacitors FD-33AU
CAP CER 250PF 25KV Y5P DISK

CAP CER 250PF 25KV Y5P DISK

Supplier's Site
Mlcc,y5P,25Kvacv,250Pf,±10%,-Mm / Bulk Tdk - 17T5240 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5P,25Kvacv,250Pf,±10%,-Mm / Bulk Tdk
17T5240
Mlcc,y5P,25Kvacv,250Pf,±10%,-Mm / Bulk Tdk 17T5240
MLCC,Y5P,25kVACV,250 pF,±10%,-mm / Bulk

MLCC,Y5P,25kVACV,250pF,±10%,-mm / Bulk

Supplier's Site
Ceramic Capacitors - FD-33AU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FD-33AU
Ceramic Capacitors FD-33AU
CAP CER 250PF 25KV Y5P DISK

CAP CER 250PF 25KV Y5P DISK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-FD-33AU 445-2234-ND FD-33AU 17T5240 FD-33AU
Product Name 250PF 25KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,y5P,25Kvacv,250Pf,±10%,-Mm / Bulk Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Heavy Duty / Electric Power Capacitors Requires Holder
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.50E-4 microF 2.50E-4 microF 2.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details