TDK U.S.A. Corporation Ceramic Capacitors FD-24AU

Description
500pF ±10% 20000V (20kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
500pF ±10% 20000V (20kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FD-24AU-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FD-24AU-ND
Ceramic Capacitors 445-FD-24AU-ND
500pF ±10% 20000V (20kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

500pF ±10% 20000V (20kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
500PF 20KV Capacitor
60-FD-24AU
500PF 20KV Capacitor 60-FD-24AU
CAP CER 500PF 20KV Y5P DISK Product overview: FD-24AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-24AU can be used for catalog matching and distributor lookup.

CAP CER 500PF 20KV Y5P DISK Product overview: FD-24AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-24AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,y5P,20Kvacv,500Pf,±10%,-Mm / Bulk Tdk - 17T5239 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5P,20Kvacv,500Pf,±10%,-Mm / Bulk Tdk
17T5239
Mlcc,y5P,20Kvacv,500Pf,±10%,-Mm / Bulk Tdk 17T5239
MLCC,Y5P,20kVACV,500 pF,±10%,-mm / Bulk

MLCC,Y5P,20kVACV,500pF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FD-24AU-ND 60-FD-24AU 17T5239
Product Name Ceramic Capacitors 500PF 20KV Capacitor Mlcc,y5P,20Kvacv,500Pf,±10%,-Mm / Bulk Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details