1000pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
CAP CER 1000PF 10KV Y5P DISK Product overview: FD-12AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-12AU can be used for catalog matching and distributor lookup.
CAP CER 1000PF 10KV Y5P DISK
MLCC,Y5P,10kVACV,1nF
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-3888-ND | 60-FD-12AU | FD-12AU | 17T5234 |
| Product Name | Ceramic Capacitors | 1000PF 10KV Capacitor | Ceramic Capacitors | Mlcc,y5P,10Kvacv,1Nf,±10%,-Mm / Bulk Tdk |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Requires Holder | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |