TDK U.S.A. Corporation Ceramic Capacitors FD-11AU

Description
500pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
500pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3887-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3887-ND
Ceramic Capacitors 445-3887-ND
500pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

500pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
500PF 10KV Capacitor
60-FD-11AU
500PF 10KV Capacitor 60-FD-11AU
CAP CER 500PF 10KV Y5P DISK Product overview: FD-11AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-11AU can be used for catalog matching and distributor lookup.

CAP CER 500PF 10KV Y5P DISK Product overview: FD-11AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-11AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FD-11AU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FD-11AU
Capacitors - Ceramic Capacitors FD-11AU
CAP CER 500PF 10KV Y5P DISK

CAP CER 500PF 10KV Y5P DISK

Supplier's Site
Mlcc,y5P,10Kvacv,500Pf,±10%,-Mm / Bulk Tdk - 17T5233 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5P,10Kvacv,500Pf,±10%,-Mm / Bulk Tdk
17T5233
Mlcc,y5P,10Kvacv,500Pf,±10%,-Mm / Bulk Tdk 17T5233
MLCC,Y5P,10kVACV,500 pF,±10%,-mm / Bulk

MLCC,Y5P,10kVACV,500pF,±10%,-mm / Bulk

Supplier's Site
Ceramic Capacitors - FD-11AU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FD-11AU
Ceramic Capacitors FD-11AU
CAP CER 500PF 10KV Y5P DISK

CAP CER 500PF 10KV Y5P DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-3887-ND 60-FD-11AU FD-11AU 17T5233 FD-11AU
Product Name Ceramic Capacitors 500PF 10KV Capacitor Capacitors - Ceramic Capacitors Mlcc,y5P,10Kvacv,500Pf,±10%,-Mm / Bulk Tdk Ceramic Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor Requires Holder
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details