TDK U.S.A. Corporation Ceramic Capacitors FD-10AU

Description
250pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
250pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3886-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3886-ND
Ceramic Capacitors 445-3886-ND
250pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

250pF ±10% 10000V (10kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Mlcc,y5P,10Kvacv,250Pf,±10%,-Mm / Bulk Tdk - 17T5232 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5P,10Kvacv,250Pf,±10%,-Mm / Bulk Tdk
17T5232
Mlcc,y5P,10Kvacv,250Pf,±10%,-Mm / Bulk Tdk 17T5232
MLCC,Y5P,10kVACV,250 pF,±10%,-mm / Bulk

MLCC,Y5P,10kVACV,250pF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-3886-ND 17T5232
Product Name Ceramic Capacitors Mlcc,y5P,10Kvacv,250Pf,±10%,-Mm / Bulk Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - T6W4NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details