Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high voltage applications such as radar amplifiers and power supplies. The T6W4NR-F is a 4.0 µF capacitor with a rated voltage of 600 Vdc, operating temperature range of -55 ºC to 105 ºC, and a capacitance tolerance of ±10%. It features a hermetically sealed metal case with 10-32 screw terminals and thermoset plastic bushings. The component is housed in a Case A package measuring 2.63 inches in length, with dimensions A 1.31, B 2.16, C 0.56, D 1.06, and F 0.81 inches. Full rated voltage is supported up to 85 ºC, with linear derating to 50% at 105 ºC.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
4µF Film Capacitor 600V Paper, Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Voltage Paper-Film/Foil Capacitors 4µF 600V
CAP FILM 4UF 10% 600VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T6W4NR-F | T6W4NR-F-ND | T6W4NR-F | 2002-T6W4NR-F | T6W4NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Hi-Q Mica Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF |