TDK U.S.A. Corporation Resonators FCR8.0MC5

Description
8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1641-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1641-ND
Resonators 445-1641-ND
8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR8.0MC5
CERAMIC RES 8.0000MHZ 20PF T/H

CERAMIC RES 8.0000MHZ 20PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1641-ND FCR8.0MC5
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X918-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
ABS06 kHz Crystal (Tuning Fork) - ABS06-32.768KHZ-9-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 9 pF
View Details
7 suppliers