TDK U.S.A. Corporation Resonators FCR8.0M5

Description
8MHz Ceramic Resonator ±0.3% 30 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator ±0.3% 30 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1645-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1645-ND
Resonators 445-1645-ND
8MHz Ceramic Resonator ±0.3% 30 Ohms -40°C ~ 85°C Through Hole

8MHz Ceramic Resonator ±0.3% 30 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR8.0M5
CERAMIC RES 8.0000MHZ T/H

CERAMIC RES 8.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1645-ND FCR8.0M5
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonators - X902-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 400 MHz
View Details