TDK U.S.A. Corporation Resonators FCR6.0MC5T

Description
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - FCR6.0MC5T-ND - DigiKey
Thief River Falls, MN, United States
Resonators
FCR6.0MC5T-ND
Resonators FCR6.0MC5T-ND
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR6.0MC5T
CERAMIC RES 6.0000MHZ 30PF T/H

CERAMIC RES 6.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number FCR6.0MC5T-ND FCR6.0MC5T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
ABM8W MHz Crystal - ABM8W-25.0000MHZ-4-D1X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
5 suppliers