TDK U.S.A. Corporation Resonators FCR6.0MC5

Description
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1640-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1640-ND
Resonators 445-1640-ND
6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR6.0MC5
CERAMIC RES 6.0000MHZ 30PF T/H

CERAMIC RES 6.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1640-ND FCR6.0MC5
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 50-ECS-CTP-20.00-10-TRCT-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, No Lead
Features / Standards Built-in Capacitor
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ABM8 MHz Crystal - ABM8-25.000MHZ-10-D1G-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 15 ppm
View Details
7 suppliers