TDK U.S.A. Corporation Resonators FCR6.0M5

Description
6MHz Ceramic Resonator ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
6MHz Ceramic Resonator ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1644-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1644-ND
Resonators 445-1644-ND
6MHz Ceramic Resonator ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

6MHz Ceramic Resonator ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR6.0M5
CERAMIC RES 6.0000MHZ T/H

CERAMIC RES 6.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1644-ND FCR6.0M5
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-18-23B-F-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
SAW Filter - WF957A0056KB - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 51.5×31.5×7.6mm
Features / Standards RoHS; Lead-Free
View Details