TDK U.S.A. Corporation Resonators FCR40.0M6T

Description
40MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
40MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-2574-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-2574-2-ND
Resonators 445-2574-2-ND
40MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

40MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 445-2574-2-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-271.2-8-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 963443-NX2520SA-24.000000MHZ-B8 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details