TDK U.S.A. Corporation Resonators FCR24.0M6T

Description
24MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
24MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-2571-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-2571-3-ND
Resonators 445-2571-3-ND
24MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

24MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators - 445-2571-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-2571-1-ND
Resonators 445-2571-1-ND
24MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

24MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR24.0M6T
CERAMIC RES 24.0000MHZ T/H

CERAMIC RES 24.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 445-2571-3-ND FCR24.0M6T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 6.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1807-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM3 MHz Crystal - ABM3-14.7456MHZ-B4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 30 ppm
View Details
3 suppliers