TDK U.S.A. Corporation Resonators FCR24.0M2G

Description
24MHz Ceramic Resonator ±0.3% 100 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
24MHz Ceramic Resonator ±0.3% 100 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1647-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1647-ND
Resonators 445-1647-ND
24MHz Ceramic Resonator ±0.3% 100 Ohms -40°C ~ 85°C Through Hole

24MHz Ceramic Resonator ±0.3% 100 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 445-1647-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
ABLS MHz Crystal - ABLS-16.000MHZ-B4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 50 ppm
View Details
10 suppliers