TDK U.S.A. Corporation Resonators - FCR18.0M6T FCR18.0M6T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1037919-FCR18.0M6T Packaging: AMMO PACKAGE Type: Ceramic Mounting: Through Hole Impedance: 40 Ohm Frequency: 18MHz Height: 0.276" (7.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1037919-FCR18.0M6T Packaging: AMMO PACKAGE Type: Ceramic Mounting: Through Hole Impedance: 40 Ohm Frequency: 18MHz Height: 0.276" (7.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - FCR18.0M6T - 1037919-FCR18.0M6T - Win Source Electronics
Laguna Hills, CA, United States
Resonators - FCR18.0M6T
1037919-FCR18.0M6T
Resonators - FCR18.0M6T 1037919-FCR18.0M6T
Manufacturer: TDK Corporation Win Source Part Number: 1037919-FCR18.0M6T Packaging: AMMO PACKAGE Type: Ceramic Mounting: Through Hole Impedance: 40 Ohm Frequency: 18MHz Height: 0.276" (7.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1037919-FCR18.0M6T
Packaging: AMMO PACKAGE
Type: Ceramic
Mounting: Through Hole
Impedance: 40 Ohm
Frequency: 18MHz
Height: 0.276" (7.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Resonators - 445-2569-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-2569-3-ND
Resonators 445-2569-3-ND
18MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

18MHz Ceramic Resonator ±0.3% 40 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR18.0M6T
CERAMIC RES 18.0000MHZ T/H

CERAMIC RES 18.0000MHZ T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number 1037919-FCR18.0M6T 445-2569-3-ND FCR18.0M6T
Product Name Resonators - FCR18.0M6T Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic
Frequency 18 MHz 18 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-35-17-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
ASA XO (Standard) Crystal - ASA1-22.000MHZ-L-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 22 MHz
Frequency Stability 50 ppm
View Details
3 suppliers