TDK U.S.A. Corporation Ceramic Capacitors FA28X8R2A222KNU06

Description
2200pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175051-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175051-1-ND
Ceramic Capacitors 445-175051-1-ND
2200pF ±10% 100V Ceramic Capacitor X8R Radial

2200pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175051-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175051-3-ND
Ceramic Capacitors 445-175051-3-ND
2200pF ±10% 100V Ceramic Capacitor X8R Radial

2200pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-175051-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details