TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1H223KNU06

Description
0.022µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175061-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175061-3-ND
Ceramic Capacitors 445-175061-3-ND
0.022µF ±10% 50V Ceramic Capacitor X8R Radial

0.022µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175061-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175061-1-ND
Ceramic Capacitors 445-175061-1-ND
0.022µF ±10% 50V Ceramic Capacitor X8R Radial

0.022µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-175061-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details