TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1H102KNU06

Description
1000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180813-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180813-1-ND
Ceramic Capacitors 445-180813-1-ND
1000pF ±10% 50V Ceramic Capacitor X8R Radial

1000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180813-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180813-3-ND
Ceramic Capacitors 445-180813-3-ND
1000pF ±10% 50V Ceramic Capacitor X8R Radial

1000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28X8R1H102KNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X8R1H102KNU06
Capacitors - Ceramic Capacitors FA28X8R1H102KNU06
CAP CER 1000PF 50V X8R RADIAL

CAP CER 1000PF 50V X8R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-180813-1-ND FA28X8R1H102KNU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details