TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1E683KNU06

Description
0.068µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28X8R1E683KNU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28X8R1E683KNU06-ND
Ceramic Capacitors FA28X8R1E683KNU06-ND
0.068µF ±10% 25V Ceramic Capacitor X8R Radial

0.068µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28X8R1E683KNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X8R1E683KNU06
Capacitors - Ceramic Capacitors FA28X8R1E683KNU06
CAP CER 0.068UF 25V X8R RADIAL

CAP CER 0.068UF 25V X8R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FA28X8R1E683KNU06-ND FA28X8R1E683KNU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details