TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1E154KRU06

Description
0.15µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28X8R1E154KRU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28X8R1E154KRU06-ND
Ceramic Capacitors FA28X8R1E154KRU06-ND
0.15µF ±10% 25V Ceramic Capacitor X8R Radial

0.15µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28X8R1E154KRU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X8R1E154KRU06
Capacitors - Ceramic Capacitors FA28X8R1E154KRU06
CAP CER 0.15UF 25V X8R RADIAL

CAP CER 0.15UF 25V X8R RADIAL

Supplier's Site
Ceramic Capacitors - FA28X8R1E154KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X8R1E154KRU06
Ceramic Capacitors FA28X8R1E154KRU06
CAP CER 0.15UF 25V X8R RADIAL

CAP CER 0.15UF 25V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA28X8R1E154KRU06-ND FA28X8R1E154KRU06 FA28X8R1E154KRU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details