TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1E104KNU06

Description
0.1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180812-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180812-3-ND
Ceramic Capacitors 445-180812-3-ND
0.1µF ±10% 25V Ceramic Capacitor X8R Radial

0.1µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180812-1-ND
Ceramic Capacitors 445-180812-1-ND
0.1µF ±10% 25V Ceramic Capacitor X8R Radial

0.1µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4094
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4094
CAP, AEC-Q200, 0.1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-180812-3-ND 71AH4094
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers