TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1E104KNU00

Description
0.1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181217-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181217-ND
Ceramic Capacitors 445-181217-ND
0.1µF ±10% 25V Ceramic Capacitor X8R Radial

0.1µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Cap, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4093
Cap, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4093
CAP, 0.1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181217-ND 71AH4093
Product Name Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details