TDK U.S.A. Corporation Ceramic Capacitors FA28X7R2A153KNU00

Description
0.015µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28X7R2A153KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28X7R2A153KNU00-ND
Ceramic Capacitors FA28X7R2A153KNU00-ND
0.015µF ±10% 100V Ceramic Capacitor X7R Radial

0.015µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28X7R2A153KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X7R2A153KNU00
Capacitors - Ceramic Capacitors FA28X7R2A153KNU00
CAP CER 0.015UF 100V X7R RADIAL

CAP CER 0.015UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - FA28X7R2A153KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X7R2A153KNU00
Ceramic Capacitors FA28X7R2A153KNU00
CAP CER 0.015UF 100V X7R RADIAL

CAP CER 0.015UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA28X7R2A153KNU00-ND FA28X7R2A153KNU00 FA28X7R2A153KNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers