TDK U.S.A. Corporation Ceramic Capacitors FA28X7R1H473KNU06

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174285-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174285-3-ND
Ceramic Capacitors 445-174285-3-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174285-1-ND
Ceramic Capacitors 445-174285-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 71AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
71AH4092
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 71AH4092
CAP, AEC-Q200, 0.047UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - FA28X7R1H473KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X7R1H473KNU06
Ceramic Capacitors FA28X7R1H473KNU06
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-174285-3-ND 71AH4092 FA28X7R1H473KNU06
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers