TDK U.S.A. Corporation Ceramic Capacitors FA28X7R1E154KNU06

Description
0.15µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180800-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180800-1-ND
Ceramic Capacitors 445-180800-1-ND
0.15µF ±10% 25V Ceramic Capacitor X7R Radial

0.15µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180800-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180800-3-ND
Ceramic Capacitors 445-180800-3-ND
0.15µF ±10% 25V Ceramic Capacitor X7R Radial

0.15µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180800-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers