TDK U.S.A. Corporation Ceramic Capacitors FA28NP02A150JNU00

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA28NP02A150JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA28NP02A150JNU00-ND
Ceramic Capacitors 445-FA28NP02A150JNU00-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Aec-Q200, 15Pf, 100V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9825 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
56AJ9825
Cap, Aec-Q200, 15Pf, 100V, Mlcc, Radial Rohs Compliant Tdk 56AJ9825
CAP, AEC-Q200, 15PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 15PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - FA28NP02A150JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28NP02A150JNU00
Capacitors - Ceramic Capacitors FA28NP02A150JNU00
CAP CER 15PF 100V NP0 RADIAL

CAP CER 15PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-FA28NP02A150JNU00-ND 56AJ9825 FA28NP02A150JNU00
Product Name Ceramic Capacitors Cap, Aec-Q200, 15Pf, 100V, Mlcc, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers