TDK U.S.A. Corporation Ceramic Capacitors FA28C0G2A221JNU06

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181724-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181724-1-ND
Ceramic Capacitors 445-181724-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181724-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181724-3-ND
Ceramic Capacitors 445-181724-3-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4087
Cap, Aec-Q200, 220Pf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4087
CAP, AEC-Q200, 220PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181724-1-ND 71AH4087
Product Name Ceramic Capacitors Cap, Aec-Q200, 220Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details