TDK U.S.A. Corporation Ceramic Capacitors FA28C0G1H102JNU06

Description
CAP CER 1000PF 50V C0G RADIAL
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA28C0G1H102JNU06CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA28C0G1H102JNU06CT-ND
Ceramic Capacitors 445-FA28C0G1H102JNU06CT-ND
CAP CER 1000PF 50V C0G RADIAL

CAP CER 1000PF 50V C0G RADIAL

Buy Now Datasheet
Ceramic Capacitors - 445-FA28C0G1H102JNU06TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA28C0G1H102JNU06TB-ND
Ceramic Capacitors 445-FA28C0G1H102JNU06TB-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors FA28C0G1H102JNU06
CAP CER 1000PF 50V C0G RADIAL

CAP CER 1000PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 445-FA28C0G1H102JNU06CT-ND FA28C0G1H102JNU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details