TDK U.S.A. Corporation Ceramic Capacitors FA28C0G1H010CNU00

Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA28C0G1H010CNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA28C0G1H010CNU00-ND
Ceramic Capacitors 445-FA28C0G1H010CNU00-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor, 1Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk - 73AJ5181 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 1Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk
73AJ5181
Capacitor, 1Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk 73AJ5181
CAPACITOR, 1PF, 50V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 1PF, 50V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-FA28C0G1H010CNU00-ND 73AJ5181
Product Name Ceramic Capacitors Capacitor, 1Pf, 50V, C0G/np0, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details