TDK U.S.A. Corporation Ceramic Capacitors FA26X8R1H474KNU00

Description
0.47µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA26X8R1H474KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA26X8R1H474KNU00-ND
Ceramic Capacitors FA26X8R1H474KNU00-ND
0.47µF ±10% 50V Ceramic Capacitor X8R Radial

0.47µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA26X8R1H474KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X8R1H474KNU00
Ceramic Capacitors FA26X8R1H474KNU00
CAP CER 0.47UF 50V X8RADIAL

CAP CER 0.47UF 50V X8RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA26X8R1H474KNU00-ND FA26X8R1H474KNU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details