TDK U.S.A. Corporation Ceramic Capacitors FA26X8R1E105KNU06

Description
1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175056-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175056-3-ND
Ceramic Capacitors 445-175056-3-ND
1µF ±10% 25V Ceramic Capacitor X8R Radial

1µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175056-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175056-1-ND
Ceramic Capacitors 445-175056-1-ND
1µF ±10% 25V Ceramic Capacitor X8R Radial

1µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4071
Cap, Aec-Q200, 1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4071
CAP, AEC-Q200, 1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-175056-3-ND 71AH4071
Product Name Ceramic Capacitors Cap, Aec-Q200, 1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details