TDK U.S.A. Corporation Ceramic Capacitors FA26X7R2J223KNU00

Description
0.022µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181168-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181168-ND
Ceramic Capacitors 445-181168-ND
0.022µF ±10% 630V Ceramic Capacitor X7R Radial

0.022µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 630V, Mlcc/radial Rohs Compliant Tdk - 24AJ0371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 630V, Mlcc/radial Rohs Compliant Tdk
24AJ0371
Cap, Aec-Q200, 0.022Uf, 630V, Mlcc/radial Rohs Compliant Tdk 24AJ0371
CAP, AEC-Q200, 0.022UF, 630V, MLCC/RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 630V, MLCC/RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - FA26X7R2J223KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X7R2J223KNU00
Ceramic Capacitors FA26X7R2J223KNU00
CAP CER 0.022UF 630V X7R RADIAL

CAP CER 0.022UF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-181168-ND 24AJ0371 FA26X7R2J223KNU00
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 630V, Mlcc/radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details