TDK U.S.A. Corporation Ceramic Capacitors FA26X7R2E104KNU00

Description
0.1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181165-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181165-ND
Ceramic Capacitors 445-181165-ND
0.1µF ±10% 250V Ceramic Capacitor X7R Radial

0.1µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk
56AJ9824
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk 56AJ9824
CAP, AEC-Q200, 0.1UF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FA26X7R2E104KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X7R2E104KNU00
Ceramic Capacitors FA26X7R2E104KNU00
CAP CER 0.1UF 250V X7R RADIAL

CAP CER 0.1UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-181165-ND 56AJ9824 FA26X7R2E104KNU00
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers