TDK U.S.A. Corporation Ceramic Capacitors FA26C0G2J103JNU06

Description
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180660-1-ND
Ceramic Capacitors 445-180660-1-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180660-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180660-3-ND
Ceramic Capacitors 445-180660-3-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 60AK8196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
60AK8196
Ceramic Capacitors Rohs Compliant Tdk 60AK8196
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-180660-1-ND 60AK8196
Product Name Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers