TDK U.S.A. Corporation Ceramic Capacitors FA26C0G2A683JRU06

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175401-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175401-1-ND
Ceramic Capacitors 445-175401-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175401-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175401-3-ND
Ceramic Capacitors 445-175401-3-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Mlcc,c0G,100V,68Nf,+/-5%,5Mm / Ammo Pack Tdk - 58AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,c0G,100V,68Nf,+/-5%,5Mm / Ammo Pack Tdk
58AC2850
Mlcc,c0G,100V,68Nf,+/-5%,5Mm / Ammo Pack Tdk 58AC2850
MLCC,C0G,100V,68nF,+ /-5%,5mm / Ammo Pack

MLCC,C0G,100V,68nF,+/-5%,5mm / Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-175401-1-ND 58AC2850
Product Name Ceramic Capacitors Mlcc,c0G,100V,68Nf,+/-5%,5Mm / Ammo Pack Tdk
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C0603C103K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers