TDK U.S.A. Corporation Ceramic Capacitors FA24X8R2A473KRU00

Description
0.047µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA24X8R2A473KRU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA24X8R2A473KRU00-ND
Ceramic Capacitors FA24X8R2A473KRU00-ND
0.047µF ±10% 100V Ceramic Capacitor X8R Radial

0.047µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA24X8R2A473KRU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA24X8R2A473KRU00
Capacitors - Ceramic Capacitors FA24X8R2A473KRU00
CAP CER 0.047UF 100V X8RADIAL

CAP CER 0.047UF 100V X8RADIAL

Supplier's Site
Ceramic Capacitors - FA24X8R2A473KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X8R2A473KRU00
Ceramic Capacitors FA24X8R2A473KRU00
CAP CER 0.047UF 100V X8RADIAL

CAP CER 0.047UF 100V X8RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA24X8R2A473KRU00-ND FA24X8R2A473KRU00 FA24X8R2A473KRU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers