TDK U.S.A. Corporation Ceramic Capacitors FA24X7R2E472KNU06

Description
4700pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180645-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180645-1-ND
Ceramic Capacitors 445-180645-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R Radial

4700pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180645-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180645-3-ND
Ceramic Capacitors 445-180645-3-ND
4700pF ±10% 250V Ceramic Capacitor X7R Radial

4700pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180645-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers