TDK U.S.A. Corporation Ceramic Capacitors FA24X7R2E332KNU06

Description
3300pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA24X7R2E332KNU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA24X7R2E332KNU06-ND
Ceramic Capacitors FA24X7R2E332KNU06-ND
3300pF ±10% 250V Ceramic Capacitor X7R Radial

3300pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA24X7R2E332KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X7R2E332KNU06
Ceramic Capacitors FA24X7R2E332KNU06
CAP CER 3300PF 250V X7R RADIAL

CAP CER 3300PF 250V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA24X7R2E332KNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA24X7R2E332KNU06
Capacitors - Ceramic Capacitors FA24X7R2E332KNU06
CAP CER 3300PF 250V X7R RADIAL

CAP CER 3300PF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA24X7R2E332KNU06-ND FA24X7R2E332KNU06 FA24X7R2E332KNU06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details