TDK U.S.A. Corporation Ceramic Capacitors FA24X7R2E223KNU06

Description
0.022µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180644-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180644-1-ND
Ceramic Capacitors 445-180644-1-ND
0.022µF ±10% 250V Ceramic Capacitor X7R Radial

0.022µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180644-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180644-3-ND
Ceramic Capacitors 445-180644-3-ND
0.022µF ±10% 250V Ceramic Capacitor X7R Radial

0.022µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA24X7R2E223KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X7R2E223KNU06
Ceramic Capacitors FA24X7R2E223KNU06
CAP CER 0.022UF 250V X7R RADIAL

CAP CER 0.022UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180644-1-ND FA24X7R2E223KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details