TDK U.S.A. Corporation Ceramic Capacitors FA24X7R2E153KNU06

Description
0.015µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180643-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180643-1-ND
Ceramic Capacitors 445-180643-1-ND
0.015µF ±10% 250V Ceramic Capacitor X7R Radial

0.015µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180643-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180643-3-ND
Ceramic Capacitors 445-180643-3-ND
0.015µF ±10% 250V Ceramic Capacitor X7R Radial

0.015µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA24X7R2E153KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X7R2E153KNU06
Ceramic Capacitors FA24X7R2E153KNU06
CAP CER 0.015UF 250V X7R RADIAL

CAP CER 0.015UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180643-1-ND FA24X7R2E153KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details